Accueil  >   Fabricant  >   WATLOW   >   WATLOW EZ-Zone PM PID - 1/8V DIN OBS
WATLOW EZ-Zone PM PID - 1/8V DIN OBS
Numéro de pièce sélectionné: 
Package Size
Primary Function
Power Supply
Outputs 1 and 2
Communications Options
Aux Control Functions
Outputs 3 and 4
Isolated Input Option
Custom Options
8 1/8 DIN VERT PANEL MOUNT
B UNIVERESAL INPUT + RAMP/SOAK + CLOCK
C UNIVERSAL INPUT
E THERMISTOR INPUT + RAMP/SOAK + CLOCK
J THERMISTOR INPUT
N THERMISTOR INPUT + RAMP/SOAK
R UNIVERSAL INPUT + RAMP/SOAK
S CUSTOM FIRMWARE
T UNIVERSAL INPUT + TIMER
1 100-240 VAC, 50/60 HZ
2 100-240 VAC, 50/60 HZ, 2 DIG I/O
3 15-36 VDC / 24 VAC, 50/60 HZ
4 15-36 VDC / 24 VAC, 50/60 HZ, 2 DIG I/O
AK SSR 2
CA DC OC OUT 1
CC DC OC OUT 1, SWITCHED DC 2
CH DC OC OUT 1, NO-ARC 2
CJ DC OC OUT 1, MECH RELAY 2
CK DC OC OUT 1, SSR 2
EA MECH RELAY 1
EC MECH RELAY 1, SWITCHED DC 2
EH MECH RELAY 1, NO-ARC 2
EJ MECH RELAY 1/2
EK MECH RELAY 1, SSR 2
FA UNIVERSAL PROCESS 1
FC UNIVERSAL PROCESS 1, SWITCHED DC 2
FJ UNIVERSAL PROCESS 1, MECH RELAY 2
FK UNIVERSAL PROCESS 1, SSR 2
KH SSR 1, NO-ARC 2
KK SSR 1/2
1 EIA 485 MODBUS RTU
2 Modbus RTU 232/485
3 EtherNet/IP, Modbus/TCP
5 DeviceNet
6 PROFIBUS DP
7 SARE J1939 CAN BUS
A NO COMMS
C 6 DIGITAL I/O
D 6 DIGITAL I/O 485
A
C UNIVERSAL INPUT 2
J THERMISTOR INPUT 2
L UNIVERSAL INPUT 2
M THERMISTOR INPUT 2
P AUX INPUT
R AUX INPUT
T CURRENT TRANSFORMER INPUT
AA
AJ MECH RELAY 4
AK SSR 4
CA DC OC 3
CC DC OC 3 / SWITCHED DC 4
CH DC OC 3 / NO-ARC 4
CJ DC OC 3 / MECH RELAY 4
CK DC OC 3 / SSR 4
EA MECH RELAY 3
EC MECH RELAY 3, SWITCHED DC 4
EH MECH RELAY 3 / NO-ARC 4
EJ MECH RELAY 3/4
EK MECH RELAY 3 / SSR 4
FA UNIVERSAL PROCESS 3
FC UNIVERSAL PROCESS 3, SWITCHED DC 4
FJ UNIVERSAL PROCESS 3, MECH RELAY 4
FK UNIVERSAL PROCESS 3, SSR 4
KH SSR 3, NO-ARC 4
KK SSR 3/4
A
C ENHANCED FIRMWARE
D ISOLATED INPUT 1
F ENHANCED FIRMWARE, ISOLATED INPUT 1
12 CLASS 1, DIV. 2
AA STANDARD FACE PLATE
AB NO WATLOW NAME
AC NO LOGO, NO WATLOW NAME
AG CONFORMAL COATING
XX CUSTOM
Contactez-nous et nous trouverons cette pièce pour vous.
L'un des membres de notre équipe de vente vous contactera bientôt.